4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
OPTOCOUPLER, GATE DRIVE, 5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:FOD8343 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Logic Output Optocouplers 4A WIDE LEAD GATE D RIVER
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD8343TVOS-ND | 84AC6694 | FOD8343TV |
| Product Name | Isolators - Gate Drivers | Optocoupler, Gate Drive, 5Kv, Sop-6; No. Of Channels Onsemi | Logic Output Optocouplers |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | ||
| Mounting Option | Surface Mount | SOP | |
| Isolation Voltage | 5000 volts | 5000 volts |