Optocoupler High Temp Phototransistor
Optocoupler High Temp Phototransistor
Optocoupler High Temp Phototransistor
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Output
70V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC DIP-4 Optocouplers - Phototransistor Output ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7390259P | 7390259 | FOD817B300-ND | 60J0752 | FOD817B300 | FOD817B300 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | DC | DC | ||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | DIP | Through hole | Through Hole | DIP | ||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | |||
| Rise Time | 18 µs | 4 µs | 4 µs |