Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039445-FODM452
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-Mini-Flat
Minimum DC Current Transfer Ratio: 20% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 400ns, 350ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial
Quantity per package: 3k pcs
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
High Speed Optocouplers 1 Mbit/s SCHS Transistor Output
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1039445-FODM452 | FODM452-ND | FODM452 | 09J6352 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FODM452 | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Transistor, 3750Vrms; No. Of Channels Onsemi |
| Input | DC; DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Mounting Option | Surface Mount; 5-Mini-Flat | Surface Mount | SOP | |
| Forward Current | 25 milliamps | 50 milliamps |