onsemi Transistor, Photovoltaic Output Optoisolators FOD817B

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD817B-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD817B-ND
Transistor, Photovoltaic Output Optoisolators FOD817B-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocouplers - 8088792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088792P
Optocouplers 8088792P
IC, Fairchild, FOD817B

IC, Fairchild, FOD817B

Supplier's Site
Optocouplers - 8088792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088792
Optocouplers 8088792
IC, Fairchild, FOD817B

IC, Fairchild, FOD817B

Supplier's Site
Optocouplers - 1662185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662185
Optocouplers 1662185
IC, Fairchild, FOD817B

IC, Fairchild, FOD817B

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD817B
Transistor Output Optocouplers FOD817B
Transistor Output Optocouplers Phototransistor Output Optocoupler

Transistor Output Optocouplers Phototransistor Output Optocoupler

Buy Now Datasheet
Optocoupler, Phototransistor, 5Kv; No. Of Channels Onsemi - 60J0746 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5Kv; No. Of Channels Onsemi
60J0746
Optocoupler, Phototransistor, 5Kv; No. Of Channels Onsemi 60J0746
OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD817B-ND 8088792P 8088792 FOD817B 60J0746
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Phototransistor, 5Kv; No. Of Channels Onsemi
Input DC DC DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole MDIP Through hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC20I12MHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details