onsemi Transistor, Photovoltaic Output Optoisolators FODM217DR2V

Description
OPTOISO 3.75KV 1CH TRANS 4-SOP
Request a Quote Datasheet
Description
OPTOISO 3.75KV 1CH TRANS 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 488-FODM217DR2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-FODM217DR2VDKR-ND
Transistor, Photovoltaic Output Optoisolators 488-FODM217DR2VDKR-ND
OPTOISO 3.75KV 1CH TRANS 4-SOP

OPTOISO 3.75KV 1CH TRANS 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-FODM217DR2VTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-FODM217DR2VTR-ND
Transistor, Photovoltaic Output Optoisolators 488-FODM217DR2VTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-FODM217DR2VCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-FODM217DR2VCT-ND
Transistor, Photovoltaic Output Optoisolators 488-FODM217DR2VCT-ND
OPTOISO 3.75KV 1CH TRANS 4-SOP

OPTOISO 3.75KV 1CH TRANS 4-SOP

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi - 73AC4693 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi
73AC4693
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi 73AC4693
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM217DR2V
Transistor Output Optocouplers FODM217DR2V
Transistor Output Optocouplers 4SO TR

Transistor Output Optocouplers 4SO TR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 488-FODM217DR2VDKR-ND 73AC4693 FODM217DR2V
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR2401HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details