High Speed Optocouplers Bi-Direct High Speed Logic Gate Optocoupl Product overview: FOD8012AR2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8012AR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 919217-FOD8012AR2
Operating Temperature Range: -40°C ~ 110°C
Features: Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms Channel 20kV/µs CMTI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD8012
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD8012AR2OSTR, FOD8012AR2-ND, FOD8012AR2OSCT, FOD8012AR2OSDKR
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SOIC
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SOIC
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SOIC
OPTOCPLR, DIGITAL, 15MBPS, 3.75KV,SOIC-8 ROHS COMPLIANT: YES
High Speed Optocouplers Bi-Direct High Speed Logic Gate Optocoupl
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-FOD8012AR2 | 919217-FOD8012AR2 | FOD8012AR2OSDKR-ND | 54AH6267 | FOD8012AR2 |
| Product Name | Signal Isolator and Optocoupler | Optoisolators - Logic Output - FOD8012AR2 | Logic Output Optoisolators | Optocplr, Digital, 15Mbps, 3.75Kv,soic-8 Rohs Compliant Onsemi | High Speed Optocouplers |
| Output | Photo IC | Push-Pull, Totem Pole | |||
| Mounting Option | Reel | Surface Mount; 8-SOIC | Surface Mount | ||
| Isolation Voltage | 3750 volts | 3750 volts | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |