onsemi Transistor, Photovoltaic Output Optoisolators FODM1009

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM1009-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM1009-ND
Transistor, Photovoltaic Output Optoisolators FODM1009-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM1009
Transistor Output Optocouplers FODM1009
Transistor Output Optocouplers TRANSISTOR OUTPUT

Transistor Output Optocouplers TRANSISTOR OUTPUT

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi - 07AH3983 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi
07AH3983
Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi 07AH3983
OPTOCOUPLER, TRANSISTOR, 5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FODM1009-ND FODM1009 07AH3983
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SSOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 309851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Isolators - Gate Drivers - 1ED020I12FTAXUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details