onsemi Triac, SCR Output Optoisolators FODM3022R2V-NF098

Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP
Request a Quote Datasheet
Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - FODM3022R2V-NF098OSDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3022R2V-NF098OSDKR-ND
Triac, SCR Output Optoisolators FODM3022R2V-NF098OSDKR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP

Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3022R2V-NF098OSCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3022R2V-NF098OSCT-ND
Triac, SCR Output Optoisolators FODM3022R2V-NF098OSCT-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP

Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3022R2V-NF098OSTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3022R2V-NF098OSTR-ND
Triac, SCR Output Optoisolators FODM3022R2V-NF098OSTR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP

Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
FODM3022R2V-NF098
Triac & SCR Output Optocouplers FODM3022R2V-NF098
Triac & SCR Output Optocouplers 4-PIN MFP 400VRANDOM PHASE TRIAC OUTPUT

Triac & SCR Output Optocouplers 4-PIN MFP 400VRANDOM PHASE TRIAC OUTPUT

Buy Now Datasheet
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi - 48AC1138 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
48AC1138
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi 48AC1138
OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:FODM302X Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:FODM302X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FODM3022R2V-NF098OSDKR-ND FODM3022R2V-NF098 48AC1138
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI60I12AFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details