onsemi 250V 5mA Signal Isolator and Optocoupler FODM3012R2-NF098

Description
Triac & SCR Output Optocouplers 250V Random Phase Triac Driver 5mA Product overview: FODM3012R2-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, 5mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3012R2-NF098 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac & SCR Output Optocouplers 250V Random Phase Triac Driver 5mA Product overview: FODM3012R2-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, 5mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3012R2-NF098 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 5mA Signal Isolator and Optocoupler
904-FODM3012R2-NF098
250V 5mA Signal Isolator and Optocoupler 904-FODM3012R2-NF098
Triac & SCR Output Optocouplers 250V Random Phase Triac Driver 5mA Product overview: FODM3012R2-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, 5mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3012R2-NF098 can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 250V Random Phase Triac Driver 5mA Product overview: FODM3012R2-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, 5mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3012R2-NF098 can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, SCR Output Optoisolators - FODM3012R2-NF098DKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3012R2-NF098DKR-ND
Triac, SCR Output Optoisolators FODM3012R2-NF098DKR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3012R2-NF098CT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3012R2-NF098CT-ND
Triac, SCR Output Optoisolators FODM3012R2-NF098CT-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3012R2-NF098TR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3012R2-NF098TR-ND
Triac, SCR Output Optoisolators FODM3012R2-NF098TR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Triac, 3.75Kv, Mfp-4; Optocoupler Case Style Onsemi - 07AH3985 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 3.75Kv, Mfp-4; Optocoupler Case Style Onsemi
07AH3985
Optocoupler, Triac, 3.75Kv, Mfp-4; Optocoupler Case Style Onsemi 07AH3985
OPTOCOUPLER, TRIAC, 3.75KV, MFP-4; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:250V; Product Range:FODM301X Series; SVHC:No RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 3.75KV, MFP-4; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:250V; Product Range:FODM301X Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
250V Random Phase Triac Driver 5Ma / Reel Onsemi - 48AC1134 - Newark, An Avnet Company
Chicago, IL, United States
250V Random Phase Triac Driver 5Ma / Reel Onsemi
48AC1134
250V Random Phase Triac Driver 5Ma / Reel Onsemi 48AC1134
250V Random Phase Triac Driver 5mA / REEL

250V Random Phase Triac Driver 5mA / REEL

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
FODM3012R2-NF098
Triac & SCR Output Optocouplers FODM3012R2-NF098
Triac & SCR Output Optocouplers 250V Random Phase Triac Driver 5mA

Triac & SCR Output Optocouplers 250V Random Phase Triac Driver 5mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-FODM3012R2-NF098 FODM3012R2-NF098DKR-ND 07AH3985 48AC1134 FODM3012R2-NF098
Product Name 250V 5mA Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocoupler, Triac, 3.75Kv, Mfp-4; Optocoupler Case Style Onsemi 250V Random Phase Triac Driver 5Ma / Reel Onsemi Triac & SCR Output Optocouplers
Output PhotoTriac Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025562 - RS Components, Ltd.
Specs
Output Scr
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8234AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details