Triac & SCR Output Optocouplers Black Pkg Zero Cross Snubless Triac Drve Product overview: FOD4118SDV from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4118SDV can be used for catalog matching and distributor lookup.
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5000V Isolation
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Manufacturer: ON Semiconductor
Win Source Part Number: 872142-FOD4118SDV
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD4118
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD4118SDV-ND, FOD4118SDVCT, FOD4118SDVDKR, FOD4118SDVTR
Triac & SCR Output Optocouplers Black Pkg Zero Cross Snubless Triac Drver
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-FOD4118SDV | FOD4118SDV | FOD4118SDVCT-ND | 872142-FOD4118SDV | FOD4118SDV |
| Product Name | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - FOD4118SDV | Triac & SCR Output Optocouplers | |
| Mounting Option | Reel | Surface Mount | Surface Mount; 6-SMD |