Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
TRIAC OUTPUT OPTOCOUPLER WITH ZE Product overview: FOD4118V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4118V can be used for catalog matching and distributor lookup.
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5000V Isolation
Triac & SCR Output Optocouplers Zero-Cross Triac Out Snubberless VDE 800V
OPTOCOUPLER, TRIAC, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:FOD4118 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD4118V-ND | 904-FOD4118V | FOD4118V | FOD4118V | 07P9230 |
| Product Name | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Onsemi | |
| Output | Triac | Triac |