onsemi Isolators - Gate Drivers FOD8343TR2

Description
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Request a Quote Datasheet
Description
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 488-FOD8343TR2TR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
488-FOD8343TR2TR-ND
Isolators - Gate Drivers 488-FOD8343TR2TR-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP

Buy Now Datasheet
Isolators - Gate Drivers - 488-FOD8343TR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
488-FOD8343TR2DKR-ND
Isolators - Gate Drivers 488-FOD8343TR2DKR-ND
OPTOISO 5KV 1CH GATE DVR 6SOP

OPTOISO 5KV 1CH GATE DVR 6SOP

Buy Now Datasheet
Isolators - Gate Drivers - 488-FOD8343TR2CT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
488-FOD8343TR2CT-ND
Isolators - Gate Drivers 488-FOD8343TR2CT-ND
OPTOISO 5KV 1CH GATE DVR 6SOP

OPTOISO 5KV 1CH GATE DVR 6SOP

Buy Now Datasheet
Signal Isolator and Optocoupler - 902-FOD8343TR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-FOD8343TR2
Signal Isolator and Optocoupler 902-FOD8343TR2
High Speed Optocouplers 3.0AHighSpeedGateDrv OptocoupInStretchSO6 Product overview: FOD8343TR2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8343TR2 can be used for catalog matching and distributor lookup.

High Speed Optocouplers 3.0AHighSpeedGateDrv OptocoupInStretchSO6 Product overview: FOD8343TR2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8343TR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, Gate Driver, 5Kv, Sop-6; No. Of Channels Onsemi - 22AC8254 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Driver, 5Kv, Sop-6; No. Of Channels Onsemi
22AC8254
Optocoupler, Gate Driver, 5Kv, Sop-6; No. Of Channels Onsemi 22AC8254
OPTOCOUPLER, GATE DRIVER, 5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:FOD8343 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVER, 5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:FOD8343 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8343TR2
Logic Output Optocouplers FOD8343TR2
Logic Output Optocouplers 3.0AHighSpeedGateDrv OptocoupInStretchSO6

Logic Output Optocouplers 3.0AHighSpeedGateDrv OptocoupInStretchSO6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 488-FOD8343TR2TR-ND 902-FOD8343TR2 22AC8254 FOD8343TR2
Product Name Isolators - Gate Drivers Signal Isolator and Optocoupler Optocoupler, Gate Driver, 5Kv, Sop-6; No. Of Channels Onsemi Logic Output Optocouplers
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Reel SOP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Rise Time 0.0380 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI10I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details
Isolators - Gate Drivers - SI8231AD-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details