Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
OPTOISO 3.75KV 1CH TRANS 4-SOP
OPTOISO 3.75KV 1CH TRANS 4-SOP
Transistor Output Optocouplers 4 PIN TRANSISTOR OUTPUT MFP
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 488-FODM217CR2TR-ND | FODM217CR2 | 24AC8598 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||
| Mounting Option | Surface Mount | SOP | |
| Isolation Voltage | 3750 volts | 3750 volts |