onsemi 600V 10mA Signal Isolator and Optocoupler FODM3052R2-NF098

Description
Triac & SCR Output Optocouplers 600V Random Phase Triac Driver 10mA Product overview: FODM3052R2-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 10mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3052R2-NF098 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac & SCR Output Optocouplers 600V Random Phase Triac Driver 10mA Product overview: FODM3052R2-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 10mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3052R2-NF098 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10mA Signal Isolator and Optocoupler
904-FODM3052R2-NF098
600V 10mA Signal Isolator and Optocoupler 904-FODM3052R2-NF098
Triac & SCR Output Optocouplers 600V Random Phase Triac Driver 10mA Product overview: FODM3052R2-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 10mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3052R2-NF098 can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 600V Random Phase Triac Driver 10mA Product overview: FODM3052R2-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 10mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3052R2-NF098 can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, SCR Output Optoisolators - FODM3052R2-NF098CT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3052R2-NF098CT-ND
Triac, SCR Output Optoisolators FODM3052R2-NF098CT-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3052R2-NF098TR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3052R2-NF098TR-ND
Triac, SCR Output Optoisolators FODM3052R2-NF098TR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3052R2-NF098DKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3052R2-NF098DKR-ND
Triac, SCR Output Optoisolators FODM3052R2-NF098DKR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Triac, 3.75Kv, Smdip-4; Optocoupler Case Style Onsemi - 99AC9198 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 3.75Kv, Smdip-4; Optocoupler Case Style Onsemi
99AC9198
Optocoupler, Triac, 3.75Kv, Smdip-4; Optocoupler Case Style Onsemi 99AC9198
OPTOCOUPLER, TRIAC, 3.75KV, SMDIP-4; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:FODM305X RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 3.75KV, SMDIP-4; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:FODM305X RoHS Compliant: Yes

Supplier's Site Datasheet
600V Random Phase Triac Driver 10Ma / Reel Onsemi - 48AC1142 - Newark, An Avnet Company
Chicago, IL, United States
600V Random Phase Triac Driver 10Ma / Reel Onsemi
48AC1142
600V Random Phase Triac Driver 10Ma / Reel Onsemi 48AC1142
600V Random Phase Triac Driver 10mA / REEL

600V Random Phase Triac Driver 10mA / REEL

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
FODM3052R2-NF098
Triac & SCR Output Optocouplers FODM3052R2-NF098
Triac & SCR Output Optocouplers 600V Random Phase Triac Driver 10mA

Triac & SCR Output Optocouplers 600V Random Phase Triac Driver 10mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-FODM3052R2-NF098 FODM3052R2-NF098CT-ND 99AC9198 48AC1142 FODM3052R2-NF098
Product Name 600V 10mA Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocoupler, Triac, 3.75Kv, Smdip-4; Optocoupler Case Style Onsemi 600V Random Phase Triac Driver 10Ma / Reel Onsemi Triac & SCR Output Optocouplers
Output PhotoTriac Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDR3148XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8235AB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details