Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
High Speed Optocouplers Hi Noise Immunity 5V 10M/sec Logic Gt Out Product overview: FODM611R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM611R2 can be used for catalog matching and distributor lookup.
High Speed Optocouplers Hi Noise Immunity 5V 10M/sec Logic Gt Out
OPTOCOUPLER, 5-MFP, 10MB; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:10mA; No. of Channels:1 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM611R2CT-ND | 1868360P | 1867265 | 902-FODM611R2 | FODM611R2 | 88T3403 |
| Product Name | Logic Output Optoisolators | Optocouplers | Optocouplers | 5V Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, 5-Mfp, 10Mb; No. Of Channels Onsemi |
| Input | DC | 10mA | ||||
| Output | Open Collector, Schottky Clamped | Open collector | Open Collector | |||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||||
| Mounting Option | Surface Mount | MFP | Surface mount | Reel | SOP | |
| Forward Current | 50 milliamps |