Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Manufacturer: ON Semiconductor
Win Source Part Number: 872141-FOD4116SD
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD4116
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD4116SDCT, FOD4116SD-ND, FOD4116SDTR, FOD4116SDDKR
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5000V Isolation
Triac & SCR Output Optocouplers Black Pkg Zero Cross Snubless Triac Drver Product overview: FOD4116SD from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4116SD can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:FOD4116 Series RoHS Compliant: Yes
Triac & SCR Output Optocouplers Black Pkg Zero Cross Snubless Triac Drver
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD4116SDDKR-ND | 872141-FOD4116SD | FOD4116SD | 904-FOD4116SD | 07P9217 | FOD4116SD |
| Product Name | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - FOD4116SD | Signal Isolator and Optocoupler | Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers | |
| Output | Triac |