Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocouplers TRANSISTOR OUTPUT SURFACE MOU
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8088819 | 8088819P | FOD817CS-ND | FOD817CS | 60J0754 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi |
| Input | DC | DC | DC | ||
| Output | Phototransistor; Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | MDIP | Surface Mount | Surface Mount DIP | |
| Rise Time | 18 µs | 4 µs |