DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| OPTOISO 5.3KV 1CH TRANS W/BASE | |
| OPTOISO 5.3KV DARL W/BASE 6-DIP | |
| OPTOISO 5.3KV DARL W/BASE 6-SMD | |
| OPTOISO 5.3KV TRANS W/BASE 6-DIP | |
| OPTOISO 5KV TRANS W/BASE 6-DIP | |
| OPTOISOLATOR 5.3KV 1CH TRANS | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD | |
| Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD | |
| Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator MOSFET Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator MOSFET Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator MOSFET Output 7500Vpk 1 Channel 6-DIP | |
| Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD | |
| Optoisolator SCR Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD | |
| Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD | |
| OPTOISOLTR 5.3KV 1CH TRANS 6-DIP | |
| OPTOISOLTR 5KV 1CH TRANS W/BASE |
| << Prev | Next >> |