onsemi Transistor, Photovoltaic Output Optoisolators FOD817A300

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD817A300-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD817A300-ND
Transistor, Photovoltaic Output Optoisolators FOD817A300-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocouplers - 7390265P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7390265P
Optocouplers 7390265P
Optocoupler High Temp Phototransistor

Optocoupler High Temp Phototransistor

Supplier's Site
Optocouplers - 7390265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7390265
Optocouplers 7390265
Optocoupler High Temp Phototransistor

Optocoupler High Temp Phototransistor

Supplier's Site
Optocouplers - 1698557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1698557
Optocouplers 1698557
Optocoupler High Temp Phototransistor

Optocoupler High Temp Phototransistor

Supplier's Site
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi - 60J0744 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
60J0744
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi 60J0744
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site
Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi - 31Y1488 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi
31Y1488
Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi 31Y1488
Transistor Output Optocoupler, 1, 5 kV, 80 %, 50 mA, DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 80 %, 50 mA, DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD817A300
Transistor Output Optocouplers FOD817A300
Transistor Output Optocouplers Phototransistor Output

Transistor Output Optocouplers Phototransistor Output

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD817A300-ND 7390265P 7390265 60J0744 31Y1488 FOD817A300
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi Transistor Output Optocouplers
Input DC DC DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP Through hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1720525 - RS Components, Ltd.
Specs
Output Triac
Mounting Option Panel mount
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
Isolators - Gate Drivers - 1EDI40I12AFXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details