Triac & SCR Output Optocouplers Zero-Cross Triac Out Snubberless, 800V Product overview: FOD4118SV from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4118SV can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 919216-FOD4118SV
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: FOD4118
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers Zero-Cross Triac Out Snubberless, 800V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-FOD4118SV | 919216-FOD4118SV | FOD4118SV-ND | FOD4118SV |
| Product Name | 800V Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - FOD4118SV | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers |
| Mounting Option | Bulk | Surface Mount; 6-SMD | Surface Mount |