onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FOD817B3S

Description
Win Source Part Number: 1372005-FOD817B3S Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Base Product Number: FOD817 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Current Transfer Ratio (Max): 260% @ 5mA Rise / Fall Time (Typ): 4µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 200mV
Request a Quote Datasheet
Description
Win Source Part Number: 1372005-FOD817B3S Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Base Product Number: FOD817 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Current Transfer Ratio (Max): 260% @ 5mA Rise / Fall Time (Typ): 4µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 200mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 1372005-FOD817B3S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
1372005-FOD817B3S
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 1372005-FOD817B3S
Win Source Part Number: 1372005-FOD817B3S Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Base Product Number: FOD817 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Current Transfer Ratio (Max): 260% @ 5mA Rise / Fall Time (Typ): 4µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 200mV

Win Source Part Number: 1372005-FOD817B3S
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Base Product Number: FOD817
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 70V
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 130% @ 5mA
Current Transfer Ratio (Max): 260% @ 5mA
Rise / Fall Time (Typ): 4µs, 3µs
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Vce Saturation (Max): 200mV

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD817B3S-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD817B3S-ND
Transistor, Photovoltaic Output Optoisolators FOD817B3S-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi - 60J0750 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi
60J0750
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi 60J0750
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1372005-FOD817B3S FOD817B3S-ND 60J0750
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option 4-SMD, Gull Wing Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Rise Time 4 µs 4 µs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8220BB-A-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details