onsemi Logic Output Optoisolators FOD8173T

Description
Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - FOD8173TOS-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8173TOS-ND
Logic Output Optoisolators FOD8173TOS-ND
Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Buy Now Datasheet
3.3 V 5 V Signal Isolator and Optocoupler - 902-FOD8173T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 V 5 V Signal Isolator and Optocoupler
902-FOD8173T
3.3 V 5 V Signal Isolator and Optocoupler 902-FOD8173T
3.3 V/5 V, 20 Mbit/sec, Logic Gate Optocoupler in Stretched Body SOP 6-Pin, 2000-TUBE Product overview: FOD8173T from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5 V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3 V, 5 V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8173T can be used for catalog matching and distributor lookup.

3.3 V/5 V, 20 Mbit/sec, Logic Gate Optocoupler in Stretched Body SOP 6-Pin, 2000-TUBE Product overview: FOD8173T from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5 V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3 V, 5 V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8173T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Digital, 5Kv, Sop-6; No. Of Channels Onsemi - 84AC6692 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5Kv, Sop-6; No. Of Channels Onsemi
84AC6692
Optocoupler, Digital, 5Kv, Sop-6; No. Of Channels Onsemi 84AC6692
OPTOCOUPLER, DIGITAL, 5KV, SOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:6Pins; Product Range:FOD8173 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5KV, SOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:6Pins; Product Range:FOD8173 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8173T
Logic Output Optocouplers FOD8173T
Logic Output Optocouplers SSO6 3.3V 10MB WL

Logic Output Optocouplers SSO6 3.3V 10MB WL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD8173TOS-ND 902-FOD8173T 84AC6692 FOD8173T
Product Name Logic Output Optoisolators 3.3 V 5 V Signal Isolator and Optocoupler Optocoupler, Digital, 5Kv, Sop-6; No. Of Channels Onsemi Logic Output Optocouplers
Input DC
Output Push-Pull, Totem Pole
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SOP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4990632 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Isolators - Gate Drivers - 1EDC60I12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details