onsemi 5000V Signal Isolator and Optocoupler FOD420S

Description
TRIAC OUTPUT OPTOCOUPLER, 5000V Product overview: FOD420S from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5000V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD420S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC OUTPUT OPTOCOUPLER, 5000V Product overview: FOD420S from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5000V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD420S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000V Signal Isolator and Optocoupler - 904-FOD420S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000V Signal Isolator and Optocoupler
904-FOD420S
5000V Signal Isolator and Optocoupler 904-FOD420S
TRIAC OUTPUT OPTOCOUPLER, 5000V Product overview: FOD420S from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5000V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD420S can be used for catalog matching and distributor lookup.

TRIAC OUTPUT OPTOCOUPLER, 5000V Product overview: FOD420S from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5000V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD420S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - FOD420S-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FOD420S-ND
Triac, SCR Output Optoisolators FOD420S-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
 - FOD420S - Rochester Electronics
Newburyport, MA, United States
Triac Output Optocoupler, 1-Element, 5000V Isolation

Triac Output Optocoupler, 1-Element, 5000V Isolation

Supplier's Site Datasheet
Triac Driver, Dip-6, Rand Phase, Smd; Optocoupler Case Style Onsemi - 88T3502 - Newark, An Avnet Company
Chicago, IL, United States
Triac Driver, Dip-6, Rand Phase, Smd; Optocoupler Case Style Onsemi
88T3502
Triac Driver, Dip-6, Rand Phase, Smd; Optocoupler Case Style Onsemi 88T3502
TRIAC DRIVER, DIP-6, RAND PHASE, SMD; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

TRIAC DRIVER, DIP-6, RAND PHASE, SMD; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-FOD420S FOD420S-ND FOD420S 88T3502
Product Name 5000V Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac Driver, Dip-6, Rand Phase, Smd; Optocoupler Case Style Onsemi
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5080NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
3 suppliers