onsemi Transistor, Photovoltaic Output Optoisolators FOD814ASD

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD814ASDCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD814ASDCT-ND
Transistor, Photovoltaic Output Optoisolators FOD814ASDCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD814ASDTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD814ASDTR-ND
Transistor, Photovoltaic Output Optoisolators FOD814ASDTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD814ASDDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD814ASDDKR-ND
Transistor, Photovoltaic Output Optoisolators FOD814ASDDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocouplers - 1844790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1844790
Optocouplers 1844790
4PB AC TR T&R

4PB AC TR T&R

Supplier's Site
Optocouplers - 1844220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1844220
Optocouplers 1844220
4PB AC TR T&R

4PB AC TR T&R

Supplier's Site
Optocouplers - 1844790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1844790P
Optocouplers 1844790P
4PB AC TR T&R

4PB AC TR T&R

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - FOD814ASD - 1039369-FOD814ASD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD814ASD
1039369-FOD814ASD
Optoisolators - Transistor, Photovoltaic Output - FOD814ASD 1039369-FOD814ASD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039369-FOD814ASD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 150% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039369-FOD814ASD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 150% @ 1mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD814ASD
Transistor Output Optocouplers FOD814ASD
Transistor Output Optocouplers OPTO LIGHTING

Transistor Output Optocouplers OPTO LIGHTING

Buy Now Datasheet
Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi - 95W3203 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi
95W3203
Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi 95W3203
Transistor Output Optocoupler, 1, 5 kV, 50 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 50 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi - 63W3020 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi
63W3020
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi 63W3020
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Onsemi - 04M9311 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Onsemi
04M9311
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Onsemi 04M9311
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD814ASDCT-ND 1844790 1844790P 1039369-FOD814ASD FOD814ASD 95W3203 63W3020
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Optoisolators - Transistor, Photovoltaic Output - FOD814ASD Transistor Output Optocouplers Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi
Input AC; DC AC; DC AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; Surface mount Surface Mount; SMT Surface Mount; 4-SMD Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 5337638 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details