onsemi Signal Isolator and Optocoupler FOD8343R2

Description
High Speed Optocouplers 3.0AHighSpeedGateDrv OptocoupInStretchSO Product overview: FOD8343R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8343R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocouplers 3.0AHighSpeedGateDrv OptocoupInStretchSO Product overview: FOD8343R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8343R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Isolator and Optocoupler - 902-FOD8343R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-FOD8343R2
Signal Isolator and Optocoupler 902-FOD8343R2
High Speed Optocouplers 3.0AHighSpeedGateDrv OptocoupInStretchSO Product overview: FOD8343R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8343R2 can be used for catalog matching and distributor lookup.

High Speed Optocouplers 3.0AHighSpeedGateDrv OptocoupInStretchSO Product overview: FOD8343R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8343R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Isolators - Gate Drivers - 488-FOD8343R2CT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
488-FOD8343R2CT-ND
Isolators - Gate Drivers 488-FOD8343R2CT-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP

Buy Now Datasheet
Isolators - Gate Drivers - 488-FOD8343R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
488-FOD8343R2DKR-ND
Isolators - Gate Drivers 488-FOD8343R2DKR-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP

Buy Now Datasheet
Isolators - Gate Drivers - 488-FOD8343R2TR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
488-FOD8343R2TR-ND
Isolators - Gate Drivers 488-FOD8343R2TR-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP

Buy Now Datasheet
Optocoupler, Gate Driver, 5Kv, Sop-6; No. Of Channels Onsemi - 22AC8253 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Driver, 5Kv, Sop-6; No. Of Channels Onsemi
22AC8253
Optocoupler, Gate Driver, 5Kv, Sop-6; No. Of Channels Onsemi 22AC8253
OPTOCOUPLER, GATE DRIVER, 5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:FOD8343 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVER, 5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:FOD8343 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8343R2
Logic Output Optocouplers FOD8343R2
Logic Output Optocouplers 3.0AHighSpeedGateDrv OptocoupInStretchSO6

Logic Output Optocouplers 3.0AHighSpeedGateDrv OptocoupInStretchSO6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-FOD8343R2 488-FOD8343R2CT-ND 22AC8253 FOD8343R2
Product Name Signal Isolator and Optocoupler Isolators - Gate Drivers Optocoupler, Gate Driver, 5Kv, Sop-6; No. Of Channels Onsemi Logic Output Optocouplers
Output Push-Pull
Mounting Option Reel Surface Mount SOP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDB8275FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details