onsemi Triac, SCR Output Optoisolators FODM3052V-NF098

Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP
Request a Quote Datasheet
Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - FODM3052V-NF098-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3052V-NF098-ND
Triac, SCR Output Optoisolators FODM3052V-NF098-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP

Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP

Buy Now Datasheet
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi - 65AC4747 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
65AC4747
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi 65AC4747
OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:FODM305X Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:FODM305X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number FODM3052V-NF098-ND 65AC4747
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3491MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details