onsemi Transistor, Photovoltaic Output Optoisolators FODM124R2

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM124R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM124R2DKR-ND
Transistor, Photovoltaic Output Optoisolators FODM124R2DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM124R2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM124R2TR-ND
Transistor, Photovoltaic Output Optoisolators FODM124R2TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM124R2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM124R2CT-ND
Transistor, Photovoltaic Output Optoisolators FODM124R2CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM124R2
Transistor Output Optocouplers FODM124R2
Transistor Output Optocouplers Phototransistor Output Optocoupler

Transistor Output Optocouplers Phototransistor Output Optocoupler

Buy Now Datasheet
Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 100 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi - 31Y1482 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 100 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi
31Y1482
Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 100 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi 31Y1482
Transistor Output Optocoupler, Full Pitch, 1, 3.75 kV, 100 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Full Pitch, 1, 3.75 kV, 100 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi - 63W3012 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
63W3012
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi 63W3012
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi - 52M3225 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi
52M3225
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi 52M3225
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FODM124R2DKR-ND FODM124R2 31Y1482 63W3012 52M3225
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 100 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP SOP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3145MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-4908-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details