Triac Output Optocoupler Product overview: FODM3012R2V from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3012R2V can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 806602-FODM3012R2V
Packaging: Reel
Mounting Style: SMD
Approvals: BSI, CSA, UL, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 250V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Part Status: Obsolete (End Of Life)
Current - Hold (Ih): 300μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 10V/μs (Typ)
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 4-SMD, Gull Wing
Current - On State (It (RMS)) (Maximum): 70mA
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-FODM3012R2V | 806602-FODM3012R2V | FODM3012R2V-ND |
| Product Name | Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - FODM3012R2V | Triac, SCR Output Optoisolators |
| Mounting Option | Tape and Reel | Surface Mount | Surface Mount |