Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | FODM452R1-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" |