onsemi Transistor, Photovoltaic Output Optoisolators FODM2705

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM2705-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM2705-ND
Transistor, Photovoltaic Output Optoisolators FODM2705-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM2705
Transistor Output Optocouplers FODM2705
Transistor Output Optocouplers AC In Phototransistr Output Optocoupler

Transistor Output Optocouplers AC In Phototransistr Output Optocoupler

Buy Now Datasheet
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi - 52M3228 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
52M3228
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi 52M3228
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:40V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:40V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi - 95W3197 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi
95W3197
Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi 95W3197
Transistor Output Optocoupler, Full Pitch, 1, 3.75 kV, 50 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Full Pitch, 1, 3.75 kV, 50 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FODM2705-ND FODM2705 52M3228 95W3197
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi
Input AC; DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Photovoltaic Isolators - PVI5033RS - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Surface Mount; SMT8
View Details
2 suppliers
Isolators - Gate Drivers - SI8230AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details