Manufacturer: ON Semiconductor
Win Source Part Number: 919238-FODM8061R2
Operating Temperature Range: -40°C ~ 110°C
Features: Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms Channel 20kV/µs CMTI 5-Mini-Flat
Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: FODM8061
Categories: Isolators
Case / Package: 5-Mini-Flat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FODM8061R2DKR, FODM8061R2-ND, FODM8061R2TR, FODM8061R2CT
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
High Speed Optocouplers Hi Noise Immunity 5V 10M/sec Logic Gt Out Product overview: FODM8061R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8061R2 can be used for catalog matching and distributor lookup.
OPTOCOUPLER, 5-MFP, 10MB; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:10mA; No. of Channels:1 RoHS Compliant: Yes
High Speed Optocouplers Hi Noise Immunity 5V 10M/sec Logic Gt Out
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 919238-FODM8061R2 | FODM8061R2CT-ND | 902-FODM8061R2 | 88T3404 | FODM8061R2 |
| Product Name | Optoisolators - Logic Output - FODM8061R2 | Logic Output Optoisolators | 5V Signal Isolator and Optocoupler | Optocoupler, 5-Mfp, 10Mb; No. Of Channels Onsemi | High Speed Optocouplers |
| Mounting Option | Surface Mount; 5-Mini-Flat | Surface Mount | Reel | SOP | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Input | DC | 10mA | |||
| Output | Open Collector, Schottky Clamped | Open Collector | |||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" |