onsemi Signal Isolator and Optocoupler FOD8012A

Description
High Speed Optocouplers Bi-Direct High Speed Logic Gate Optocoup Product overview: FOD8012A from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8012A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocouplers Bi-Direct High Speed Logic Gate Optocoup Product overview: FOD8012A from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8012A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Isolator and Optocoupler - 902-FOD8012A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-FOD8012A
Signal Isolator and Optocoupler 902-FOD8012A
High Speed Optocouplers Bi-Direct High Speed Logic Gate Optocoup Product overview: FOD8012A from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8012A can be used for catalog matching and distributor lookup.

High Speed Optocouplers Bi-Direct High Speed Logic Gate Optocoup Product overview: FOD8012A from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8012A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - FOD8012A-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8012A-ND
Logic Output Optoisolators FOD8012A-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SOIC

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SOIC

Buy Now Datasheet
Optocplr, Digital, 15Mbps, 3.75Kv, Soic8; No. Of Channels Onsemi - 46AC0842 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Digital, 15Mbps, 3.75Kv, Soic8; No. Of Channels Onsemi
46AC0842
Optocplr, Digital, 15Mbps, 3.75Kv, Soic8; No. Of Channels Onsemi 46AC0842
OPTOCPLR, DIGITAL, 15MBPS, 3.75KV, SOIC8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCPLR, DIGITAL, 15MBPS, 3.75KV, SOIC8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-FOD8012A FOD8012A-ND 46AC0842
Product Name Signal Isolator and Optocoupler Logic Output Optoisolators Optocplr, Digital, 15Mbps, 3.75Kv, Soic8; No. Of Channels Onsemi
Output Photo IC Push-Pull, Totem Pole
Mounting Option Tube Surface Mount SOIC
Isolation Voltage 3750 volts 3750 volts 3750 volts
Input Logic
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-SI8232AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5033RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers