onsemi Transistor, Photovoltaic Output Optoisolators FOD816SD

Description
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD816SDTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD816SDTR-ND
Transistor, Photovoltaic Output Optoisolators FOD816SDTR-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD816SD - 872159-FOD816SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD816SD
872159-FOD816SD
Optoisolators - Transistor, Photovoltaic Output - FOD816SD 872159-FOD816SD
Manufacturer: ON Semiconductor Win Source Part Number: 872159-FOD816SD Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD816 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD816SDDKR, FOD816SDCT, FOD816SD-ND, FOD816SDTR

Manufacturer: ON Semiconductor
Win Source Part Number: 872159-FOD816SD
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FOD816
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD816SDDKR, FOD816SDCT, FOD816SD-ND, FOD816SDTR

Buy Now Datasheet
 - FOD816SD - Rochester Electronics
Newburyport, MA, United States
AC Input-Darlington Output Optocoupler, 5000V Isolation

AC Input-Darlington Output Optocoupler, 5000V Isolation

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD816SDTR-ND 872159-FOD816SD FOD816SD
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FOD816SD
Input AC; DC
Output Photodarlington
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3860MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8230AD-AS3-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details