3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
OPTOCOUPLER, GATE DRIVER, 4.243KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:4.243kV; Product Range:-; No. of Channels:1; Optocoupler Output Type:Gate Drive; Output Voltage:30V RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVER, 4.243KV, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:4.243kV; Product Range:-; No. of Channels:1Channels; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes
Logic Output Optocouplers VDE tested, 2.5A IGBT Drive Optocoupl
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD8318R2VDKR-ND | 88W3130 | FOD8318R2V |
| Product Name | Isolators - Gate Drivers | Optocoupler, Gate Driver, 4.243Kv; No. Of Channels Onsemi | Logic Output Optocouplers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | ||
| Mounting Option | Surface Mount | SOIC | |
| Isolation Voltage | 4243 volts | 4243 volts |