onsemi Optocouplers FOD8523SD

Description
onsemi FOD8523SD Optocoupler
Request a Quote Datasheet
Description
onsemi FOD8523SD Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 9034229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9034229
Optocouplers 9034229
onsemi FOD8523SD Optocoupler

onsemi FOD8523SD Optocoupler

Supplier's Site
Optocouplers - 9034229P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9034229P
Optocouplers 9034229P
onsemi FOD8523SD Optocoupler

onsemi FOD8523SD Optocoupler

Supplier's Site
Optocouplers - 1662219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662219
Optocouplers 1662219
onsemi FOD8523SD Optocoupler

onsemi FOD8523SD Optocoupler

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - FOD8523SD - 1039384-FOD8523SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD8523SD
1039384-FOD8523SD
Optoisolators - Transistor, Photovoltaic Output - FOD8523SD 1039384-FOD8523SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039384-FOD8523SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1.2V Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 1000% @ 1mA Maximum DC Current Transfer Ratio: 15000% @ 1mA Rise and Fall Time: 100μs, 20μs Maximum Output Voltage: 300V Channel Output Current: 150mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039384-FOD8523SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1.2V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 1000% @ 1mA
Maximum DC Current Transfer Ratio: 15000% @ 1mA
Rise and Fall Time: 100μs, 20μs
Maximum Output Voltage: 300V
Channel Output Current: 150mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD8523SDTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD8523SDTR-ND
Transistor, Photovoltaic Output Optoisolators FOD8523SDTR-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD8523SDDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD8523SDDKR-ND
Transistor, Photovoltaic Output Optoisolators FOD8523SDDKR-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD8523SDCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD8523SDCT-ND
Transistor, Photovoltaic Output Optoisolators FOD8523SDCT-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD8523SD
Transistor Output Optocouplers FOD8523SD
Transistor Output Optocouplers OPTO LIGHTING

Transistor Output Optocouplers OPTO LIGHTING

Buy Now Datasheet
Optocoupler, Photodarlington, 5Kv, Dip-4; No. Of Channels Onsemi - 94M7365 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington, 5Kv, Dip-4; No. Of Channels Onsemi
94M7365
Optocoupler, Photodarlington, 5Kv, Dip-4; No. Of Channels Onsemi 94M7365
OPTOCOUPLER, PHOTODARLINGTON, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Product Range:-; Input Current:10mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Product Range:-; Input Current:10mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Darlington, 5Kv, Smdip-4; No. Of Channels Onsemi - 85AC1802 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5Kv, Smdip-4; No. Of Channels Onsemi
85AC1802
Optocoupler, Darlington, 5Kv, Smdip-4; No. Of Channels Onsemi 85AC1802
OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Collector Emitter Voltage RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Collector Emitter Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 9034229 9034229P 1662219 1039384-FOD8523SD FOD8523SDTR-ND FOD8523SD 94M7365 85AC1802
Product Name Optocouplers Optocouplers Optocouplers Optoisolators - Transistor, Photovoltaic Output - FOD8523SD Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Photodarlington, 5Kv, Dip-4; No. Of Channels Onsemi Optocoupler, Darlington, 5Kv, Smdip-4; No. Of Channels Onsemi
Input DC DC DC DC; DC DC 10mA
Output Photodarlington; Photodarlington Photodarlington; Darlington Photodarlington; Darlington Photodarlington
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Option Surface mount PDIP Surface mount Surface Mount; 4-SMD Surface Mount Surface Mount DIP Surface Mount DIP
Rise Time 100 µs 300 µs 100 µs 100 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3021ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details