High Speed Optocouplers Hi Noise Immunity 5V 10M/sec Logic Gt Out Product overview: FODM8061 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8061 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039451-FODM8061
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 80ns, 80ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 5-Mini-Flat
Supply Voltage - Operating: 3 V to 5.5 V
Rise and Fall Time: 20ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
OPTOCOUPLER, LOGIC GATE O/P, 3.75KV, MINI-FLAT-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:15mA; No. of Channels:1 RoHS Compliant: Yes
High Speed Optocouplers Hi Noise Immunity 5V 10M/sec Logic Gt Out
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-FODM8061 | FODM8061-ND | 1039451-FODM8061 | 7394983P | 1454326 | 92R5631 | FODM8061 |
| Product Name | 5V Signal Isolator and Optocoupler | Logic Output Optoisolators | Optoisolators - Logic Output - FODM8061 | Optocouplers | Optocouplers | Optocoupler, Logic Gate O/p, 3.75Kv, Mini-Flat-5; No. Of Channels Onsemi | High Speed Optocouplers |
| Output | Open Collector | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | Logic gate | |||
| Mounting Option | Tube | Surface Mount | Surface Mount; 5-Mini-Flat | SO | Surface mount | SOP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | |||
| Input | DC | DC; DC | DC | DC | 15mA | ||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" |