DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "General Purpose Digital Isolator 2500Vrms 1 Channel 100Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 10Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 4 Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 4 Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3000Vrms 2 Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3000Vrms 2 Channel 2Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3000Vrms 3 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 2 Channel 2Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 3 Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 3 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 3 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "I²C Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "LVDS Digital Isolator 3750Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)" | |
| "LVDS Digital Isolator 5000Vrms 2 Channel 1.25Gbps 25kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "LVDS Digital Isolator 5000Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 16Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 20Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 500kbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 5000Vrms 2 Channel 16Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 5000Vrms 3 Channel 16Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 5000Vrms 3 Channel 500kbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| 100mA Gate Driver Magnetic Coupling 2500Vrms 2 Channel 16-SOIC | |
| 1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched | |
| 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched | |
| 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched | |
| 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO | |
| 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing | |
| 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO | |
| 3A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched | |
| 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched | |
| 400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO | |
| 400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched | |
| 400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO | |
| 4A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched | |
| 4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched | |
| 600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO | |
| DGTL ISOLTR 2.5KV 2CH GP 8-SOIC | |
| General Purpose Digital Isolator 1750Vrms 5 Channel 10kV/µs CMTI 22-DIP Module | |
| General Purpose Digital Isolator 3500Vrms 5 Channel 10kV/µs CMTI 22-DIP Module | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 6-SO | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO | |
| Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO | |
| Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 6-SSO | |
| Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO | |
| Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO | |
| Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO | |
| Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO | |
| Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO | |
| Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched | |
| Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO | |
| Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 5-SO | |
| Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched | |
| Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 15kV/µs CMTI 5-SO | |
| Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 25kV/µs CMTI 5-SO | |
| Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched | |
| Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO | |
| Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO | |
| OPTOIS 2.5KV 4CH OPN COLL 16SOIC | |
| OPTOISO 3.75KV 1CH GATE DRVR 6SO | |
| OPTOISO 3.75KV 1CH GT DVR 8DIP | |
| OPTOISO 3.75KV OPEN DRAIN 5-SO | |
| OPTOISO 3.75KV TRAN 6SO STRETCH | |
| OPTOISO 5KV 1CH GATE DRIVER 6SO | |
| OPTOISO 5KV 1CH GATE DVR 6SO | |
| OPTOISO 5KV TRANS 6-SO STRETCHED | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO Stretched | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched | |
| OPTOISOLTR 3.75KV PUSH PULL 6-SO | |
| OPTOISOLTR 5KV OPEN COLL 6-SO | |
| OPTOISOLTR 5KV PUSH PULL 6-SO | |
| OPTOISOLTR 5KV PUSH PULL 6-SSO |
| << Prev | Next >> |