Triac & SCR Output Optocouplers Random Phase Triac Snubberless Product overview: FOD4218V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4218V can be used for catalog matching and distributor lookup.
Optoisolator Output Channel
Triac & SCR Output Optocouplers Random Phase Triac Snubberless
OPTOCOUPLER, TRIAC, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:FOD4218 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-FOD4218V | 488-FOD4218V-ND | FOD4218V | 08N9482 |
| Product Name | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Onsemi |
| Output | PhotoTriac | Triac |