Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out VDE Certified
80V 3.75kV 80mA 400mV@0.5mA,1mA 1 6V 1.3V DC SMD-4P Optocouplers - Phototransistor Output ROHS
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM124R2VCT-ND | 64R3085 | 46AC0838 | FODM124R2V | FODM124R2V |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi | Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | |||
| Output | Phototransistor | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Mini-Flat | SOP | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |