Phototransistor Optocoupler PDIP SMD4
Phototransistor Optocoupler PDIP SMD4
Phototransistor Optocoupler PDIP SMD4
Optoisolator Transistor Output 5000Vrms 1 Channel 4-PDIP-GW
Optoisolator Transistor Output 5000Vrms 1 Channel 4-PDIP-GW
Optoisolator Transistor Output 5000Vrms 1 Channel 4-PDIP-GW
Transistor Output Optocouplers TRANSISTOR OUT SURF SMD LEAD BEND
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:300%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:70V; RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 5 kV, 300 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 9034226P | 9034226 | FOD817DSDTR-ND | FOD817DSD | 63W3028 | 32AH8425 | 31Y1497 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi | Optocoupler, Phototransistor, 5Kv; No. Of Channels Onsemi | Transistor Output Optocoupler, 1, 5 Kv, 300 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi |
| Input | DC | DC | DC | ||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | PDIP | Surface mount | Surface Mount | Surface Mount DIP | Surface Mount DIP | ||
| Output | Phototransistor; Phototransistor | Phototransistor | |||||
| Rise Time | 100 µs | 4 µs |