DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 8-DIP | |
| 2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 8-SMD Gull Wing | |
| 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing | |
| 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP | |
| 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SMD | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO | |
| 400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing | |
| 400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP | |
| 600mA Gate Driver Optical Coupling 1500VDC 1 Channel 8-DIP | |
| 600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing | |
| 600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP | |
| 600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 2500VDC 2 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 15kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 15kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-MDIP | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 5kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 5kV/µs CMTI 8-MDIP | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 5kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 8-DIP | |
| Logic Output Optoisolator 40Mbps Tri-State 1500VDC 1 Channel 500V/µs CMTI 8-DIP | |
| Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-SMD Gull Wing | |
| Logic Output Optoisolator 5MBd Tri-State 1500VDC 1 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 5MBd Tri-State 1500VDC 1 Channel 1kV/µs CMTI 8-SMD Gull Wing | |
| Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP | |
| Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-SMD Gull Wing | |
| Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP | |
| OPTOISO 2.5KV 2CH OPEN COLL 8SMD | |
| OPTOISO 2.5KV 2CH OPN COLL 8PDIP | |
| OPTOISO 3.75KV 1CH GT DVR 8DIP | |
| OPTOISO 3.75KV 2CH DARL 8-DIP GW | |
| OPTOISO 3.75KV 2CH OPN COLL 8DIP | |
| OPTOISO 3.75KV OPEN COLL 8-DIP | |
| OPTOISO 3.75KV TRANS 4-MINI-FLAT | |
| OPTOISO 3.75KV TRANS 8-DIP GW | |
| OPTOISO 5KV TRANS W/BASE 8DIP GW | |
| OPTOISOLATOR 5KV 1CH DARL 8-PDIP | |
| Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP | |
| Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP | |
| Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP | |
| Optoisolator Darlington Output 1500VDC 2 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington Output 1500VDC 2 Channel 8-DIP | |
| Optoisolator Darlington Output 2500Vrms 1 Channel 8-DIP | |
| Optoisolator Darlington Output 2500Vrms 1 Channel 8-MDIP | |
| Optoisolator Darlington Output 2500Vrms 1 Channel 8-SMD | |
| Optoisolator Darlington Output 2500Vrms 2 Channel 8-DIP | |
| Optoisolator Darlington Output 2500Vrms 2 Channel 8-SMD | |
| Optoisolator Darlington Output 3750Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington Output 3750Vrms 1 Channel 8-DIP | |
| Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 8-SMD | |
| Optoisolator Darlington Output 5000Vrms 2 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington Output 5000Vrms 2 Channel 8-DIP | |
| Optoisolator Darlington Output 5000Vrms 2 Channel 8-SMD | |
| Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP | |
| Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-SMD Gull Wing | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 8-SMD | |
| Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP | |
| Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD | |
| Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP | |
| Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD | |
| Optoisolator Transistor with Base Output 1500VDC 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 1500VDC 1 Channel 8-SMD | |
| Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-SMD | |
| Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-MDIP | |
| Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SMD | |
| Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SMD | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-MDIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD | |
| OPTOISOLTR 2.5KV 1CH DARL 8-SMD | |
| OPTOISOLTR 2.5KV 2CH DARL 8-PDIP | |
| OPTOISOLTR 2.5KV 2CH DARL 8-SMD | |
| OPTOISOLTR 2.5KV OPEN COLL 8-SMD |
| << Prev | Next >> |