onsemi Isolators - Gate Drivers FOD8316V

Description
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8316V-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8316V-ND
Isolators - Gate Drivers FOD8316V-ND
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

Buy Now Datasheet
Electronic Surplus - FOD8316V - 1175018-FOD8316V - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD8316V
1175018-FOD8316V
Electronic Surplus - FOD8316V 1175018-FOD8316V
Manufacturer: ON Semiconductor Win Source Part Number: 1175018-FOD8316V Packaging: Tube Mounting Style: SMD Approvals: IEC/EN/DIN, UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 4243Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 34ns, 34ns Voltage - Output Supply: 15V ~ 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175018-FOD8316V
Packaging: Tube
Mounting Style: SMD
Approvals: IEC/EN/DIN, UL
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Voltage - Isolation: 4243Vrms
Current - Peak Output: 3A
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 34ns, 34ns
Voltage - Output Supply: 15V ~ 30V

Buy Now
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8316V
Logic Output Optocouplers FOD8316V
Logic Output Optocouplers 2.5A Out IGBT Drive Optcplr; DIN EN/IEC

Logic Output Optocouplers 2.5A Out IGBT Drive Optcplr; DIN EN/IEC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD8316V-ND 1175018-FOD8316V FOD8316V
Product Name Isolators - Gate Drivers Electronic Surplus - FOD8316V Logic Output Optocouplers
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount
Isolation Voltage 4243 volts 4243 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20H12AHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details