DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "CAN Digital Isolator 2500Vrms 2 Channel 1Mbps 30kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "CAN Digital Isolator 2500Vrms 2 Channel 1Mbps 30kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "CAN Digital Isolator 2500Vrms 2 Channel 1Mbps 30kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "CAN Digital Isolator 5000Vrms 2 Channel 1Mbps 30kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 1000Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 1000Vrms 2 Channel 150Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 100Mbps 15kV/µs CMTI 8-DIP (0.300"", 7.62mm)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 100Mbps 15kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 100Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 10Mbps 15kV/µs CMTI 8-DIP (0.300"", 7.62mm)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 10Mbps 15kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 10Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 110Mbps 100kV/µs CMTI 8-DIP (0.300"", 7.62mm)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 110Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 150Mbps 100kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 150Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 2Mbps 30kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 2Mbps 30kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 40Mbps 15kV/µs CMTI 8-DIP (0.300"", 7.62mm)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 40Mbps 15kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 40Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 100Mbps 15kV/µs CMTI 8-DIP (0.300"", 7.62mm)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 100Mbps 15kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 100Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 10Mbps 15kV/µs CMTI 8-DIP (0.300"", 7.62mm)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 10Mbps 15kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 10Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-DIP (0.300"", 7.62mm)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 30kV/µs CMTI 8-DIP (0.300"", 7.62mm)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 30kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 100kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 2Mbps 30kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 2Mbps 30kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 40Mbps 15kV/µs CMTI 8-DIP (0.300"", 7.62mm)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 40Mbps 15kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 40Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 100Mbps 15kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 100Mbps 15kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 110Mbps 30kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 110Mbps 30kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 2Mbps 30kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 2Mbps 30kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 40Mbps 15kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 40Mbps 15kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 100kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 30kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 4 Channel 2Mbps 30kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 6000Vrms 2 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 6000Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 15kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 15kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 2 Channel 5Mbps 15kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 2 Channel 5Mbps 15kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 25Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 35Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 40Mbps 30kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 40Mbps 30kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 40Mbps 30kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 4Mbps 30kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 4Mbps 30kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 4Mbps 30kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 4 Channel 35Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 6000Vrms 3 Channel 40Mbps 30kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "RS422, RS485 Digital Isolator 6000Vrms 3 Channel 40Mbps 30kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| DG ISO 0.6KV 1CH RS422 16-SOIC | |
| DG ISO 0.6KV 2CH RS422 16-SOIC | |
| DG ISO 0.8KV 1CH RS422 8-TSSOP | |
| DGTL ISO 0.3KV 2CH CAN 16-SOIC | |
| DGTL ISO 0.8KV 1CH RS422 8-TSSOP | |
| DGTL ISO 1KV 1CH CAN 8-TSSOP | |
| DGTL ISO 1KV 2CH CAN 8-TSSOP | |
| DGTL ISO 2.5KV 1CH RS422 8-TSSOP | |
| DGTL ISO 2.5KV 2CH CAN 16-SOIC | |
| DGTL ISO 2.5KV 2CH CAN 8-TSSOP | |
| DGTL ISO 2.5KV 2CH RS422 8-TSSOP | |
| DGTL ISO 2.5KV GEN PURP 16SOIC | |
| DGTL ISO 700V 1CH GATE DVR 8SOIC | |
| DGTL ISO 800V 1CH GATE DVR 8MSOP | |
| DGTL ISO 800V 2CH GATE DVR 8MSOP | |
| DGTL ISOLTR 2.5KV 2CH GP 8-TSSOP | |
| DGTL ISOLTR 4KV 2CH SPI 16-SOIC | |
| DGTL ISOLTR 4KV 3CH SPI 16-SOIC | |
| DGTL ISOLTR 4KV 4CH SPI 16-SOIC | |
| OPTOISO 4.42KV 1CH PHVOLT 8-SMD | |
| OPTOISO 5.3KV 1CH TRANS W/BASE | |
| OPTOISO 5.3KV 4CH TRANS 16-DIP | |
| OPTOISO 5.3KV 4CH TRANS 16-SMD | |
| OPTOISO 5.3KV TRANS W/BASE 6-DIP | |
| OPTOISO 700V 2CH GATE DVR 8SOIC | |
| OPTOISOLATOR 5.3KV TRIAC 1CH | |
| Optoisolator Darlington Output 4000Vrms 2 Channel 8-SOIC | |
| Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP | |
| Optoisolator Darlington Output 5300Vrms 2 Channel 8-SMD | |
| Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP | |
| Optoisolator Darlington Output 5300Vrms 4 Channel 16-SMD | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP | |
| Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-SMD | |
| Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC | |
| Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP | |
| Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD | |
| Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP | |
| Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD | |
| Optoisolator Transistor, Linearized Output 2130VDC 1 Channel 8-SOP MF | |
| Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Triac Output 5300Vrms 1 Channel SMD | |
| Optoisolator Triac Output 5300Vrms 1 Channel | |
| OPTOISOLTR 4KV 2CH TRANS 8-SOIC | |
| OPTOISOLTR 5.3KV 2CH TRANS 8-DIP | |
| OPTOISOLTR 5.3KV 2CH TRANS 8-SMD |
| << Prev | Next >> |