onsemi Isolators - Gate Drivers FOD8320R2

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8320R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8320R2DKR-ND
Isolators - Gate Drivers FOD8320R2DKR-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

Buy Now Datasheet
Isolators - Gate Drivers - FOD8320R2CT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8320R2CT-ND
Isolators - Gate Drivers FOD8320R2CT-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

Buy Now Datasheet
Isolators - Gate Drivers - FOD8320R2TR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8320R2TR-ND
Isolators - Gate Drivers FOD8320R2TR-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

Buy Now Datasheet
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi - 63W3031 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi
63W3031
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi 63W3031
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi - 46W4359 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi
46W4359
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi 46W4359
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number FOD8320R2DKR-ND 63W3031
Product Name Isolators - Gate Drivers Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi
Package Type "6-SOIC (0.362"", 9.20mm Width), 5 Leads"
Mounting Option Surface Mount SOIC
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0600 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4685-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 7083100 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details