onsemi Isolators - Gate Drivers FOD8480TR2

Description
OPTOISO 5KV 1CH GATE DVR 6SOIC
Request a Quote Datasheet
Description
OPTOISO 5KV 1CH GATE DVR 6SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 488-FOD8480TR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
488-FOD8480TR2DKR-ND
Isolators - Gate Drivers 488-FOD8480TR2DKR-ND
OPTOISO 5KV 1CH GATE DVR 6SOIC

OPTOISO 5KV 1CH GATE DVR 6SOIC

Buy Now Datasheet
Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi - 38AH6646 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi
38AH6646
Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi 38AH6646
OPTOCOUPLER, 1MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:1Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD848x Series RoHS Compliant: Yes

OPTOCOUPLER, 1MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:1Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD848x Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8480TR2
Logic Output Optocouplers FOD8480TR2
Logic Output Optocouplers IPM DRIVER 10MB

Logic Output Optocouplers IPM DRIVER 10MB

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 488-FOD8480TR2DKR-ND 38AH6646 FOD8480TR2
Product Name Isolators - Gate Drivers Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi Logic Output Optocouplers
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SSOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8221CC-D-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 4990474 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details