onsemi Transistor, Photovoltaic Output Optoisolators FOD852300

Description
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD852300-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD852300-ND
Transistor, Photovoltaic Output Optoisolators FOD852300-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP

Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocouplers - 8088831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088831
Optocouplers 8088831
IC, Fairchild, FOD852300

IC, Fairchild, FOD852300

Supplier's Site
Optocouplers - 8088831P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088831P
Optocouplers 8088831P
IC, Fairchild, FOD852300

IC, Fairchild, FOD852300

Supplier's Site
Optocouplers - 1662228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662228
Optocouplers 1662228
IC, Fairchild, FOD852300

IC, Fairchild, FOD852300

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD852300
Transistor Output Optocouplers FOD852300
Transistor Output Optocouplers OPTO LIGHTING

Transistor Output Optocouplers OPTO LIGHTING

Buy Now Datasheet
Optocoupler, Photodarlington O/p, 5Kv, Dip-4; No. Of Channels Onsemi - 64K1074 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington O/p, 5Kv, Dip-4; No. Of Channels Onsemi
64K1074
Optocoupler, Photodarlington O/p, 5Kv, Dip-4; No. Of Channels Onsemi 64K1074
OPTOCOUPLER, PHOTODARLINGTON O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD852300-ND 8088831 8088831P FOD852300 64K1074
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Photodarlington O/p, 5Kv, Dip-4; No. Of Channels Onsemi
Input DC DC DC
Output Photodarlington Photodarlington; Photodarlington
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole MDIP DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3330MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8220CD-A-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details