3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Logic Output Optocouplers Dual 2A High-Speed Low-Side Gate Driver
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD8321R2CT-ND | FOD8321R2 | 63W3033 |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers | Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi |
| Package Type | "6-SOIC (0.346"", 8.80mm Width), 5 Leads" | ||
| Mounting Option | Surface Mount | SOIC | |
| Isolation Voltage | 5000 volts | 5000 volts | |
| Rise Time | 0.0600 µs |