onsemi Optocouplers FOD814A

Description
onsemi FOD814A Optocoupler
Request a Quote Datasheet
Description
onsemi FOD814A Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1844761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1844761
Optocouplers 1844761
onsemi FOD814A Optocoupler

onsemi FOD814A Optocoupler

Supplier's Site
Optocouplers - 1844218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1844218
Optocouplers 1844218
onsemi FOD814A Optocoupler

onsemi FOD814A Optocoupler

Supplier's Site
Optocouplers - 1844761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1844761P
Optocouplers 1844761P
onsemi FOD814A Optocoupler

onsemi FOD814A Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - FOD814A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD814A-ND
Transistor, Photovoltaic Output Optoisolators FOD814A-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi - 04M9309 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
04M9309
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi 04M9309
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site
Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi - 95W3202 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi
95W3202
Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi 95W3202
Transistor Output Optocoupler, 1, 5 kV, 50 %, 50 mA, DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 50 %, 50 mA, DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD814A
Transistor Output Optocouplers FOD814A
Transistor Output Optocouplers OPTO LIGHTING

Transistor Output Optocouplers OPTO LIGHTING

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1844761 1844761P FOD814A-ND 04M9309 95W3202 FOD814A
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi Transistor Output Optocouplers
Input AC; DC AC; DC AC; DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount DIP Through Hole DIP
Rise Time 4 µs 4 µs
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4682-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details