3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Logic Output Optocouplers SO5 3A GD T&R
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | FOD8383R2TR-ND | FOD8383R2 |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers |
| Package Type | "6-SOIC (0.362"", 9.20mm Width), 5 Leads" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5000 volts |