Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774674-FODM2705R2V
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.4V (Maximum)
Rise / Fall Time (Typ): 3μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: FODM2705
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 40V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 300% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2705-1-V; PS2705-1-V-A; PS2705-1-V-F3-A; PS2705-1-V-F4;
Introduction Date: March 15, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototrans Ouput MFP Input
OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:40V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 774674-FODM2705R2V | FODM2705R2VTR-ND | FODM2705R2V | 78M1043 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FODM2705R2V | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi |
| Input | AC; DC; AC, DC | AC; DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Mounting Option | Surface Mount | Surface Mount | Mini-Flat | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Rise Time | 3 µs | 3 µs |